Capital Lighting, Inc. 42701CLP Mid. Chandeliers-Glass Up 344484

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.67 Height: 23.69 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Classic Pewter Weight: 14 Product Name: Five Light Chandelier UPC: 783927348720 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.67 Height: 23.69 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Classic Pewter Weight: 14 Product Name: Five Light Chandelier UPC: 783927348720 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42701CLP Mid. Chandeliers-Glass Up - 344484 - Capital Lighting, Inc.
Columbus, OH, USA
42701CLP Mid. Chandeliers-Glass Up
344484
42701CLP Mid. Chandeliers-Glass Up 344484
PRODUCT DETAILS / SPECS Width/Dia: 26.67 Height: 23.69 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Classic Pewter Weight: 14 Product Name: Five Light Chandelier UPC: 783927348720 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 26.67
Height: 23.69
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Classic Pewter
Weight: 14
Product Name: Five Light Chandelier
UPC: 783927348720
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344484
Product Name 42701CLP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details