Capital Lighting, Inc. 42653OZ Pendants-Bowl Style 344451

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Three Light Pendant UPC: 783927355407 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Three Light Pendant UPC: 783927355407 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
42653OZ Pendants-Bowl Style - 344451 - Capital Lighting, Inc.
Columbus, OH, USA
42653OZ Pendants-Bowl Style
344451
42653OZ Pendants-Bowl Style 344451
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Three Light Pendant UPC: 783927355407 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 783927355407
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344451
Product Name 42653OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details