Capital Lighting, Inc. 42063PN Semi-Flush Mts.-Bowl Style 344447

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 7.5 Product Name: Four Light Ceiling Light UPC: 783927357869 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 7.5 Product Name: Four Light Ceiling Light UPC: 783927357869 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42063PN Semi-Flush Mts.-Bowl Style - 344447 - Capital Lighting, Inc.
Columbus, OH, USA
42063PN Semi-Flush Mts.-Bowl Style
344447
42063PN Semi-Flush Mts.-Bowl Style 344447
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 7.5 Product Name: Four Light Ceiling Light UPC: 783927357869 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 11.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 7.5
Product Name: Four Light Ceiling Light
UPC: 783927357869
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344447
Product Name 42063PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details