Capital Lighting, Inc. 42505CH Mid. Chandeliers-Drum Shades 344426

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 10.1 Product Name: Three Light Chandelier UPC: 783927355346 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 90``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 10.1 Product Name: Three Light Chandelier UPC: 783927355346 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 90``

Suppliers

Company
Product
Description
Supplier Links
42505CH Mid. Chandeliers-Drum Shades - 344426 - Capital Lighting, Inc.
Columbus, OH, USA
42505CH Mid. Chandeliers-Drum Shades
344426
42505CH Mid. Chandeliers-Drum Shades 344426
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 10.1 Product Name: Three Light Chandelier UPC: 783927355346 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 90``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.75
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Chrome
Weight: 10.1
Product Name: Three Light Chandelier
UPC: 783927355346
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 90``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344426
Product Name 42505CH Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details