Capital Lighting, Inc. 42432AP Mini Pendants-Rod 344401

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.69 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.3 Product Name: One Light Pendant UPC: 783927297363 Category: Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.69 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.3 Product Name: One Light Pendant UPC: 783927297363 Category: Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
42432AP Mini Pendants-Rod - 344401 - Capital Lighting, Inc.
Columbus, OH, USA
42432AP Mini Pendants-Rod
344401
42432AP Mini Pendants-Rod 344401
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.69 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.3 Product Name: One Light Pendant UPC: 783927297363 Category: Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.69
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 4.3
Product Name: One Light Pendant
UPC: 783927297363
Category: Pendants
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344401
Product Name 42432AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details