Capital Lighting, Inc. 45227AP Bathroom Fixtures-Four Lights 344397

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.38 Extension: 6.75 Bulb Type: T4 Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 16 Product Name: Eight Light Bath Light UPC: 783927296847 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.38 Extension: 6.75 Bulb Type: T4 Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 16 Product Name: Eight Light Bath Light UPC: 783927296847 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45227AP Bathroom Fixtures-Four Lights - 344397 - Capital Lighting, Inc.
Columbus, OH, USA
45227AP Bathroom Fixtures-Four Lights
344397
45227AP Bathroom Fixtures-Four Lights 344397
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.38 Extension: 6.75 Bulb Type: T4 Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 16 Product Name: Eight Light Bath Light UPC: 783927296847 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 5.38
Extension: 6.75
Bulb
Type: T4
Qty: 8
Wattage: 60
Finish: Antique Pewter
Weight: 16
Product Name: Eight Light Bath Light
UPC: 783927296847
Category: Bath Bracket
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344397
Product Name 45227AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details