Capital Lighting, Inc. 49401RZ Exterior -Wall Mount 344384

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 8 Product Name: One Light Wall Bracket UPC: 783927356176 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 8 Product Name: One Light Wall Bracket UPC: 783927356176 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49401RZ Exterior -Wall Mount - 344384 - Capital Lighting, Inc.
Columbus, OH, USA
49401RZ Exterior -Wall Mount
344384
49401RZ Exterior -Wall Mount 344384
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 8 Product Name: One Light Wall Bracket UPC: 783927356176 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rubbed Bronze
Weight: 8
Product Name: One Light Wall Bracket
UPC: 783927356176
Category: Outdoor
Glass: Clear Beveled Outside with Satin Etched Opal Inside
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344384
Product Name 49401RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details