Capital Lighting, Inc. 49409RZ Exterior -Wall Mount 344382

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Rubbed Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 783927356268 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Rubbed Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 783927356268 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49409RZ Exterior -Wall Mount - 344382 - Capital Lighting, Inc.
Columbus, OH, USA
49409RZ Exterior -Wall Mount
344382
49409RZ Exterior -Wall Mount 344382
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Rubbed Bronze Weight: 3 Product Name: One Light Wall Bracket UPC: 783927356268 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Rubbed Bronze
Weight: 3
Product Name: One Light Wall Bracket
UPC: 783927356268
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344382
Product Name 49409RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details