Capital Lighting, Inc. 49345PSS316 Exterior -Wall Mount 344326

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 6 Product Name: One Light Wall Bracket UPC: 783927360951 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 6 Product Name: One Light Wall Bracket UPC: 783927360951 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49345PSS316 Exterior -Wall Mount - 344326 - Capital Lighting, Inc.
Columbus, OH, USA
49345PSS316 Exterior -Wall Mount
344326
49345PSS316 Exterior -Wall Mount 344326
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 6 Product Name: One Light Wall Bracket UPC: 783927360951 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Stainless Steel
Weight: 6
Product Name: One Light Wall Bracket
UPC: 783927360951
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344326
Product Name 49345PSS316 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details