PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.75
Extension: 11.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 7
Product Name: One Light Wall Bracket
UPC: 783927356558
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 344197 |
| Product Name | 49411RZ Exterior -Wall Mount |
| Application | Residential; Outdoor |