Capital Lighting, Inc. 5943LBZ Bathroom Fixtures-Three Lights 344165

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Lincoln Bronze Product Name: Three Light Bath Light UPC: 783927207546 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Lincoln Bronze Product Name: Three Light Bath Light UPC: 783927207546 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5943LBZ Bathroom Fixtures-Three Lights
344165
5943LBZ Bathroom Fixtures-Three Lights 344165
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 9 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Lincoln Bronze Product Name: Three Light Bath Light UPC: 783927207546 Category: Bath Bracket Glass: Ribbed honey-umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Length 10.00
Extension: 9
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Lincoln Bronze
Product Name: Three Light Bath Light
UPC: 783927207546
Category: Bath Bracket
Glass: Ribbed honey-umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344165
Product Name 5943LBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details