Capital Lighting, Inc. 5096CH Sconces-Single Glass 344143

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.65 Product Name: One Light Bath Bracket UPC: 783927371896 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.65 Product Name: One Light Bath Bracket UPC: 783927371896 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5096CH Sconces-Single Glass
344143
5096CH Sconces-Single Glass 344143
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.65 Product Name: One Light Bath Bracket UPC: 783927371896 Category: Bath Bracket Glass: Etched Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.81
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1.65
Product Name: One Light Bath Bracket
UPC: 783927371896
Category: Bath Bracket
Glass: Etched Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344143
Product Name 5096CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details