Capital Lighting, Inc. 69159 Semi-Flush Mts.-Bowl Style 344116

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.2 Product Name: Three Light Semi Flush UPC: 783927362788 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR Canopy: 5.5``sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.2 Product Name: Three Light Semi Flush UPC: 783927362788 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR Canopy: 5.5``sq.

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
69159 Semi-Flush Mts.-Bowl Style
344116
69159 Semi-Flush Mts.-Bowl Style 344116
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.2 Product Name: Three Light Semi Flush UPC: 783927362788 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETLR Canopy: 5.5``sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 4.2
Product Name: Three Light Semi Flush
UPC: 783927362788
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETLR
Canopy: 5.5``sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344116
Product Name 69159 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details