Capital Lighting, Inc. 78222 Sconces-Wall Torchieres 344078

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 5.5 Product Name: One Light Wall Sconce UPC: 038463031859 Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 5.5 Product Name: One Light Wall Sconce UPC: 038463031859 Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
78222 Sconces-Wall Torchieres
344078
78222 Sconces-Wall Torchieres 344078
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Painted Metal Weight: 5.5 Product Name: One Light Wall Sconce UPC: 038463031859 Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Painted Metal
Weight: 5.5
Product Name: One Light Wall Sconce
UPC: 038463031859
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344078
Product Name 78222 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details