Capital Lighting, Inc. 8101WHFL Flush Mounts-Bowl Style 344046

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927314497 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927314497 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
8101WHFL Flush Mounts-Bowl Style
344046
8101WHFL Flush Mounts-Bowl Style 344046
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.3 Product Name: One Light Flush Mount UPC: 783927314497 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Weight: 1.3
Product Name: One Light Flush Mount
UPC: 783927314497
Category: Fluorescent Ceiling
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344046
Product Name 8101WHFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details