Capital Lighting, Inc. 8102NIFL Flush Mounts-Bowl Style 344043

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 2 Product Name: Two Light Ceiling Fixture UPC: 783927314480 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 2 Product Name: Two Light Ceiling Fixture UPC: 783927314480 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
8102NIFL Flush Mounts-Bowl Style
344043
8102NIFL Flush Mounts-Bowl Style 344043
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 2 Product Name: Two Light Ceiling Fixture UPC: 783927314480 Category: Fluorescent Ceiling Glass: White Clip-On Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 9.20
Height: 5.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 2
Product Name: Two Light Ceiling Fixture
UPC: 783927314480
Category: Fluorescent Ceiling
Glass: White Clip-On
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344043
Product Name 8102NIFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details