Capital Lighting, Inc. Lamps-Table Lamps 343420

Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Blue Cord Weight: 7.48 Product Name: Blue Cord Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Blue Cord Weight: 7.48 Product Name: Blue Cord Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343420
Lamps-Table Lamps 343420
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Blue Cord Weight: 7.48 Product Name: Blue Cord Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 26.50
Bulb
Finish: Blue Cord
Weight: 7.48
Product Name: Blue Cord
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343420
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details