Capital Lighting, Inc. Lamps-Table Lamps 343407

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 5.7 Product Name: White Glass Table Lamp Category: Table Lamps Glass: White
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 5.7 Product Name: White Glass Table Lamp Category: Table Lamps Glass: White

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
Lamps-Table Lamps
343407
Lamps-Table Lamps 343407
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Weight: 5.7 Product Name: White Glass Table Lamp Category: Table Lamps Glass: White

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Weight: 5.7
Product Name: White Glass Table Lamp
Category: Table Lamps
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 343407
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details