Capital Lighting, Inc. Sconces-Double Candle 342990

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 5 Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 5 Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 342990 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
342990
Sconces-Double Candle 342990
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 5 Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Weight: 5
Product Name: Two Light Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342990
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details