Capital Lighting, Inc. Sconces-Pocket 342979

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Length 6.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779016158 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Length 6.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779016158 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 342979 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
342979
Sconces-Pocket 342979
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Length 6.25 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779016158 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.25
Length 6.25
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 633779016158
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342979
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details