Capital Lighting, Inc. 7743-OB Bathroom Fixtures-Three Lights 342953

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Old Bronze Product Name: Three Light Bath And Vanity Fixture UPC: 806134132361 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Old Bronze Product Name: Three Light Bath And Vanity Fixture UPC: 806134132361 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7743-OB Bathroom Fixtures-Three Lights - 342953 - Capital Lighting, Inc.
Columbus, OH, USA
7743-OB Bathroom Fixtures-Three Lights
342953
7743-OB Bathroom Fixtures-Three Lights 342953
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Old Bronze Product Name: Three Light Bath And Vanity Fixture UPC: 806134132361 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Old Bronze
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134132361
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342953
Product Name 7743-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details