Capital Lighting, Inc. 93-10029 Lamps-Table Lamps 342821

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Martinique Warm Wood Product Name: One Light Table Lamp UPC: 843558033201 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Martinique Warm Wood Product Name: One Light Table Lamp UPC: 843558033201 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-10029 Lamps-Table Lamps - 342821 - Capital Lighting, Inc.
Columbus, OH, USA
93-10029 Lamps-Table Lamps
342821
93-10029 Lamps-Table Lamps 342821
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Martinique Warm Wood Product Name: One Light Table Lamp UPC: 843558033201 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Martinique Warm Wood
Product Name: One Light Table Lamp
UPC: 843558033201
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342821
Product Name 93-10029 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details