Capital Lighting, Inc. 9416-HN Mini Pendants-Rod 342721

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 79.50 Length 79.50 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139315 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 79.50 Length 79.50 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139315 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9416-HN Mini Pendants-Rod - 342721 - Capital Lighting, Inc.
Columbus, OH, USA
9416-HN Mini Pendants-Rod
342721
9416-HN Mini Pendants-Rod 342721
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 79.50 Length 79.50 Bulb Finish: Historic Nickel Product Name: Pendant UPC: 806134139315 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 79.50
Length 79.50
Bulb
Finish: Historic Nickel
Product Name: Pendant
UPC: 806134139315
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342721
Product Name 9416-HN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details