Capital Lighting, Inc. 8814-OB Mini Pendants-Rod 342716

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 77.25 Length 77.25 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139537 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 77.25 Length 77.25 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139537 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8814-OB Mini Pendants-Rod - 342716 - Capital Lighting, Inc.
Columbus, OH, USA
8814-OB Mini Pendants-Rod
342716
8814-OB Mini Pendants-Rod 342716
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 77.25 Length 77.25 Bulb Finish: Old Bronze Product Name: Pendant UPC: 806134139537 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 77.25
Length 77.25
Bulb
Finish: Old Bronze
Product Name: Pendant
UPC: 806134139537
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342716
Product Name 8814-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details