Capital Lighting, Inc. 202-AGB Sconces-Double Candle 342673

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134117818 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134117818 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
202-AGB Sconces-Double Candle - 342673 - Capital Lighting, Inc.
Columbus, OH, USA
202-AGB Sconces-Double Candle
342673
202-AGB Sconces-Double Candle 342673
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134117818 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 806134117818
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342673
Product Name 202-AGB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details