Capital Lighting, Inc. 640-PN Sconces-Metal 342656

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Extension: 5.75 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134140953 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Extension: 5.75 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134140953 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
640-PN Sconces-Metal - 342656 - Capital Lighting, Inc.
Columbus, OH, USA
640-PN Sconces-Metal
342656
640-PN Sconces-Metal 342656
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.25 Extension: 5.75 Bulb Finish: Polished Nickel Product Name: Wall Sconce UPC: 806134140953 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.25
Extension: 5.75
Bulb
Finish: Polished Nickel
Product Name: Wall Sconce
UPC: 806134140953
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342656
Product Name 640-PN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details