Capital Lighting, Inc. 253-OB-C3 Semi-Flush Mts.-Bowl Style 342642

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Length 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 16 Product Name: Three Light Semi Flush UPC: 806134056643 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Length 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 16 Product Name: Three Light Semi Flush UPC: 806134056643 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
253-OB-C3 Semi-Flush Mts.-Bowl Style - 342642 - Capital Lighting, Inc.
Columbus, OH, USA
253-OB-C3 Semi-Flush Mts.-Bowl Style
342642
253-OB-C3 Semi-Flush Mts.-Bowl Style 342642
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Length 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 16 Product Name: Three Light Semi Flush UPC: 806134056643 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.25
Length 20.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 16
Product Name: Three Light Semi Flush
UPC: 806134056643
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342642
Product Name 253-OB-C3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details