Capital Lighting, Inc. L229-OB Lamps-Floor Lamps 342460

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138264 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138264 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L229-OB Lamps-Floor Lamps - 342460 - Capital Lighting, Inc.
Columbus, OH, USA
L229-OB Lamps-Floor Lamps
342460
L229-OB Lamps-Floor Lamps 342460
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Finish: Old Bronze Product Name: Portable Floor Lamp UPC: 806134138264 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Finish: Old Bronze
Product Name: Portable Floor Lamp
UPC: 806134138264
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342460
Product Name L229-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details