Capital Lighting, Inc. L536-PN Lamps-Table Lamps 342441

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.50 Length 32.50 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140564 Category: Portable Table Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.50 Length 32.50 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140564 Category: Portable Table Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L536-PN Lamps-Table Lamps - 342441 - Capital Lighting, Inc.
Columbus, OH, USA
L536-PN Lamps-Table Lamps
342441
L536-PN Lamps-Table Lamps 342441
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.50 Length 32.50 Bulb Finish: Polished Nickel Product Name: Portable Table Lamp UPC: 806134140564 Category: Portable Table Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 32.50
Length 32.50
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140564
Category: Portable Table Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342441
Product Name L536-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details