Capital Lighting, Inc. L705-AS Lamps-Floor Lamps 342414

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 54.25 Extension: 20 Bulb Finish: Aged Silver Product Name: Portable Floor Lamp UPC: 806134138387 Category: Portable Floor Lamp Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 54.25 Extension: 20 Bulb Finish: Aged Silver Product Name: Portable Floor Lamp UPC: 806134138387 Category: Portable Floor Lamp Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
L705-AS Lamps-Floor Lamps - 342414 - Capital Lighting, Inc.
Columbus, OH, USA
L705-AS Lamps-Floor Lamps
342414
L705-AS Lamps-Floor Lamps 342414
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 54.25 Extension: 20 Bulb Finish: Aged Silver Product Name: Portable Floor Lamp UPC: 806134138387 Category: Portable Floor Lamp Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 54.25
Extension: 20
Bulb
Finish: Aged Silver
Product Name: Portable Floor Lamp
UPC: 806134138387
Category: Portable Floor Lamp
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342414
Product Name L705-AS Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details