PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.25
Bulb
Finish: Polished Nickel
Product Name: Portable Table Lamp
UPC: 806134140670
Category: Portable Table Lamp
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342410 |
| Product Name | L744-PN Lamps-Table Lamps |
| Application | Residential |