Capital Lighting, Inc. 783-AGB Mini Pendants-Chain 342377

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 82.50 Length 82.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 14 Product Name: Three Light Pendant Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 82.50 Length 82.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 14 Product Name: Three Light Pendant Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
783-AGB Mini Pendants-Chain - 342377 - Capital Lighting, Inc.
Columbus, OH, USA
783-AGB Mini Pendants-Chain
342377
783-AGB Mini Pendants-Chain 342377
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 82.50 Length 82.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 14 Product Name: Three Light Pendant Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 82.50
Length 82.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 14
Product Name: Three Light Pendant
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342377
Product Name 783-AGB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details