Capital Lighting, Inc. 3101-OB-348M Mini Pendants-Cable 342354

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134039301 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134039301 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-OB-348M Mini Pendants-Cable - 342354 - Capital Lighting, Inc.
Columbus, OH, USA
3101-OB-348M Mini Pendants-Cable
342354
3101-OB-348M Mini Pendants-Cable 342354
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 3 Product Name: One Light Pendant UPC: 806134039301 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.00
Length 10.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 806134039301
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342354
Product Name 3101-OB-348M Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details