Capital Lighting, Inc. 3101-PN-505M Mini Pendants-Cable 342350

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134015091 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134015091 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-PN-505M Mini Pendants-Cable - 342350 - Capital Lighting, Inc.
Columbus, OH, USA
3101-PN-505M Mini Pendants-Cable
342350
3101-PN-505M Mini Pendants-Cable 342350
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134015091 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Length 10.75
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 806134015091
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342350
Product Name 3101-PN-505M Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details