Capital Lighting, Inc. 871-PN Sconces-Single Glass 342346

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127022 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127022 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
871-PN Sconces-Single Glass - 342346 - Capital Lighting, Inc.
Columbus, OH, USA
871-PN Sconces-Single Glass
342346
871-PN Sconces-Single Glass 342346
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127022 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 9
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127022
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342346
Product Name 871-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details