Capital Lighting, Inc. 65110-2 Sconces-Other 342279

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 3 Product Name: Two Light Sconce UPC: 830335014867 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 3 Product Name: Two Light Sconce UPC: 830335014867 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
65110-2 Sconces-Other - 342279 - Capital Lighting, Inc.
Columbus, OH, USA
65110-2 Sconces-Other
342279
65110-2 Sconces-Other 342279
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Rust Weight: 3 Product Name: Two Light Sconce UPC: 830335014867 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Rust
Weight: 3
Product Name: Two Light Sconce
UPC: 830335014867
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342279
Product Name 65110-2 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details