Capital Lighting, Inc. 65131-1 Sconces-Metal 342241

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 3 Product Name: One Light Sconce UPC: 830335015000 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 3 Product Name: One Light Sconce UPC: 830335015000 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
65131-1 Sconces-Metal - 342241 - Capital Lighting, Inc.
Columbus, OH, USA
65131-1 Sconces-Metal
342241
65131-1 Sconces-Metal 342241
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 3 Product Name: One Light Sconce UPC: 830335015000 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bellwether Copper
Weight: 3
Product Name: One Light Sconce
UPC: 830335015000
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342241
Product Name 65131-1 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details