Capital Lighting, Inc. 66206-1 Mini Pendants-Rod 342230

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335015093 Category: Pendant Glass: Satin And Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335015093 Category: Pendant Glass: Satin And Clear

Suppliers

Company
Product
Description
Supplier Links
66206-1 Mini Pendants-Rod - 342230 - Capital Lighting, Inc.
Columbus, OH, USA
66206-1 Mini Pendants-Rod
342230
66206-1 Mini Pendants-Rod 342230
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335015093 Category: Pendant Glass: Satin And Clear

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 830335015093
Category: Pendant
Glass: Satin And Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342230
Product Name 66206-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details