Capital Lighting, Inc. 66231-2 Bathroom Fixtures-Two Lights 342207

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Two Light Vanity UPC: 830335015352 Category: Vanity Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Two Light Vanity UPC: 830335015352 Category: Vanity Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66231-2 Bathroom Fixtures-Two Lights - 342207 - Capital Lighting, Inc.
Columbus, OH, USA
66231-2 Bathroom Fixtures-Two Lights
342207
66231-2 Bathroom Fixtures-Two Lights 342207
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Two Light Vanity UPC: 830335015352 Category: Vanity Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: Two Light Vanity
UPC: 830335015352
Category: Vanity
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342207
Product Name 66231-2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details