Capital Lighting, Inc. 3119-PN Large Chandeliers-Candle 342195

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 45.75 Length 45.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134138493 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 45.75 Length 45.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134138493 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3119-PN Large Chandeliers-Candle - 342195 - Capital Lighting, Inc.
Columbus, OH, USA
3119-PN Large Chandeliers-Candle
342195
3119-PN Large Chandeliers-Candle 342195
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 45.75 Length 45.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134138493 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 45.75
Length 45.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 806134138493
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342195
Product Name 3119-PN Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details