Capital Lighting, Inc. 3254-PN Bathroom Fixtures-Four Lights 342176

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 5.75 Extension: 7.75 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134106744 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 5.75 Extension: 7.75 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134106744 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3254-PN Bathroom Fixtures-Four Lights - 342176 - Capital Lighting, Inc.
Columbus, OH, USA
3254-PN Bathroom Fixtures-Four Lights
342176
3254-PN Bathroom Fixtures-Four Lights 342176
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 5.75 Extension: 7.75 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134106744 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 5.75
Extension: 7.75
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Polished Nickel
Weight: 9
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134106744
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342176
Product Name 3254-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details