Capital Lighting, Inc. 3130-PN Mid. Chandeliers-Candle 342174

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 35.00 Length 35.00 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Chandelier UPC: 806134138523 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 35.00 Length 35.00 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Chandelier UPC: 806134138523 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3130-PN Mid. Chandeliers-Candle - 342174 - Capital Lighting, Inc.
Columbus, OH, USA
3130-PN Mid. Chandeliers-Candle
342174
3130-PN Mid. Chandeliers-Candle 342174
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 35.00 Length 35.00 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Chandelier UPC: 806134138523 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 35.00
Length 35.00
Bulb
Type: Candelabra
Finish: Polished Nickel
Product Name: Chandelier
UPC: 806134138523
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342174
Product Name 3130-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details