Capital Lighting, Inc. 5618-PN Pendants-Other 342150

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 80.25 Length 80.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134131647 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 80.25 Length 80.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134131647 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5618-PN Pendants-Other - 342150 - Capital Lighting, Inc.
Columbus, OH, USA
5618-PN Pendants-Other
342150
5618-PN Pendants-Other 342150
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 80.25 Length 80.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134131647 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 80.25
Length 80.25
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 806134131647
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342150
Product Name 5618-PN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details