Capital Lighting, Inc. 3612-AGB Foyer/Hall Lanterns-Glass w/Frame 342143

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Length 19.25 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138059 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Length 19.25 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138059 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3612-AGB Foyer/Hall Lanterns-Glass w/Frame - 342143 - Capital Lighting, Inc.
Columbus, OH, USA
3612-AGB Foyer/Hall Lanterns-Glass w/Frame
342143
3612-AGB Foyer/Hall Lanterns-Glass w/Frame 342143
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Length 19.25 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138059 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 19.25
Length 19.25
Bulb
Type: Candelabra
Finish: Aged Brass
Product Name: Pendant
UPC: 806134138059
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342143
Product Name 3612-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details