Capital Lighting, Inc. 4210-OB Flush Mounts-Other 342139

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Flush Mount UPC: 806134134877 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Flush Mount UPC: 806134134877 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4210-OB Flush Mounts-Other - 342139 - Capital Lighting, Inc.
Columbus, OH, USA
4210-OB Flush Mounts-Other
342139
4210-OB Flush Mounts-Other 342139
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Flush Mount UPC: 806134134877 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Length 6.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Flush Mount
UPC: 806134134877
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342139
Product Name 4210-OB Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details