Capital Lighting, Inc. 4217-PN-OP Pendants-Glass Down 342133

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 73.50 Length 73.50 Bulb Qty: 1 Finish: Polished Nickel Product Name: Pendant UPC: 806134139193 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 73.50 Length 73.50 Bulb Qty: 1 Finish: Polished Nickel Product Name: Pendant UPC: 806134139193 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4217-PN-OP Pendants-Glass Down - 342133 - Capital Lighting, Inc.
Columbus, OH, USA
4217-PN-OP Pendants-Glass Down
342133
4217-PN-OP Pendants-Glass Down 342133
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 73.50 Length 73.50 Bulb Qty: 1 Finish: Polished Nickel Product Name: Pendant UPC: 806134139193 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 73.50
Length 73.50
Bulb
Qty: 1
Finish: Polished Nickel
Product Name: Pendant
UPC: 806134139193
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342133
Product Name 4217-PN-OP Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details