Capital Lighting, Inc. 4412-SN Flush Mounts-Bowl Style 342132

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Length 6.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: One Light Flush Mount UPC: 806134131074 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Length 6.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: One Light Flush Mount UPC: 806134131074 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4412-SN Flush Mounts-Bowl Style - 342132 - Capital Lighting, Inc.
Columbus, OH, USA
4412-SN Flush Mounts-Bowl Style
342132
4412-SN Flush Mounts-Bowl Style 342132
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Length 6.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: One Light Flush Mount UPC: 806134131074 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.25
Length 6.25
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 9
Product Name: One Light Flush Mount
UPC: 806134131074
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342132
Product Name 4412-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details