Capital Lighting, Inc. 4992-BB Bathroom Fixtures-Two Lights 342124

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Brushed Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129750 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Brushed Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129750 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4992-BB Bathroom Fixtures-Two Lights - 342124 - Capital Lighting, Inc.
Columbus, OH, USA
4992-BB Bathroom Fixtures-Two Lights
342124
4992-BB Bathroom Fixtures-Two Lights 342124
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Brushed Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129750 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Extension: 6.5
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Brushed Bronze
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134129750
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342124
Product Name 4992-BB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details