Capital Lighting, Inc. 4472-PC Bathroom Fixtures-Two Lights 342110

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137533 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137533 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4472-PC Bathroom Fixtures-Two Lights - 342110 - Capital Lighting, Inc.
Columbus, OH, USA
4472-PC Bathroom Fixtures-Two Lights
342110
4472-PC Bathroom Fixtures-Two Lights 342110
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137533 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.75
Extension: 5.25
Bulb
Finish: Polished Chrome
Product Name: Bath And Vanity Fixture
UPC: 806134137533
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342110
Product Name 4472-PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details