Capital Lighting, Inc. 4512-OB Bathroom Fixtures-Two Lights 342104

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127541 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127541 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4512-OB Bathroom Fixtures-Two Lights - 342104 - Capital Lighting, Inc.
Columbus, OH, USA
4512-OB Bathroom Fixtures-Two Lights
342104
4512-OB Bathroom Fixtures-Two Lights 342104
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134127541 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Extension: 7
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134127541
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342104
Product Name 4512-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details